LD3985M25R Semiconductors - ICs by STMicroelectronics

PTD NEW MAT & PWR SOLUTION

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for RS
RS
from US$0.19
1,125
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
12,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.31
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Alternative Descriptions

LDO Regulator 2.5V 0.55A SOT23-5 | RS
LDO Regulator Pos 2.5V 0.55A 5-Pin SOT-23 T/R | Avnet Silica
LD3985 Series 150 mA 2.5 V Fixed Low Noise LDO BiCMOS Regulator-SOT-23-5 | Future Electronics
Linear Vr |Stmicroelectronics LD3985M25R | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LD3985M25R?

Additional datasheets, footprints and schematics for LD3985M25R are listed on our Part Details page. You can also find images and similar parts to LD3985M25R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LD3985M25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD3985M25R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LD3985M25R fall under?

The LD3985M25R is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to LD3985M25R when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LD3985M25R you can contact the distributor directly for product support, shipping queries etc.

Is the LD3985M25R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LD3985M25R have stock available?

Authorised distributors including RS, Avnet Silica, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for LD3985M25R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LD3985M25R often in real-time on the comparison pages.

What if I can't find stock of LD3985M25R?

You can fill out our help required form which you can use to request a quote for LD3985M25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay