Status: | Unknown |
---|---|
Series: | Adj 2A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
13,290
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
31,500
in stock
|
Buy Now | |
element14
from US$0.58
|
16,409
in stock
|
Buy Now | |
Farnell
from US$0.50
|
16,409
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,250
in stock
|
Buy Now | |
Avnet Silica
-
|
130,500
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Schukat Electronic
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.25V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 500mV |
Adjustable Output Voltage Max | 750mV |
Output Current | 2A |
Dropout Voltage Vdo | 135mV |
LDO Regulator Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 2A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LD39200 Series 2 A ADJ Output High PSRR Ultra LDO Linear Regulator- DFN-8 (4x4) | Future Electronics |
LDO, ADJ, 1.5V, 0.3A, TSOP-5 | element14 |
LD39200DPUR, LDO Voltage Regulators | RS |
Ldo, Adj, 1.5V, 0.3A, Tsop-5 | Newark Electronics |
LDO Voltage Regulator, Adjustable, 1.25 V to 6 V, Single Output, 135 mV Drop, 500 mV, 2 A, 8 Pins, DFN-EP | Avnet Silica |
Switch. Reg 2A 1,25-6V 8DFN | Schukat Electronic |
Where can I find additional details, specifications and documents for a LD39200DPUR?
Additional datasheets, footprints and schematics for LD39200DPUR are listed on our Part Details page. You can also find images and similar parts to LD39200DPUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39200DPUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39200DPUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39200DPUR fall under?
The LD39200DPUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39200DPUR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39200DPUR you can contact the distributor directly for product support, shipping queries etc.
Is the LD39200DPUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39200DPUR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for LD39200DPUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39200DPUR often in real-time on the comparison pages.
What if I can't find stock of LD39200DPUR?
You can fill out our help required form which you can use to request a quote for LD39200DPUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.