Status: | Unknown |
---|---|
Series: | 200mV 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.62
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 200mV 1A LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Low Dropout (Ldo) Linear Regulators |Stmicroelectronics LD39100PU25RY | Newark Electronics |
1 A low quiescent current low noise voltage regulator | Future Electronics |
LDO Regulator Pos 2.5V 1A 6-Pin DFN T/R | Avnet America |
LDO, FIXED, 2.5V, 1A, DFN-6 | element14 |
Where can I find additional details, specifications and documents for a LD39100PU25RY?
Additional datasheets, footprints and schematics for LD39100PU25RY are listed on our Part Details page. You can also find images and similar parts to LD39100PU25RY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39100PU25RY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39100PU25RY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39100PU25RY fall under?
The LD39100PU25RY is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LD39100PU25RY when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39100PU25RY you can contact the distributor directly for product support, shipping queries etc.
Is the LD39100PU25RY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39100PU25RY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LD39100PU25RY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39100PU25RY often in real-time on the comparison pages.
What if I can't find stock of LD39100PU25RY?
You can fill out our help required form which you can use to request a quote for LD39100PU25RY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.