Status: | Unknown |
---|---|
Series: | Adj 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
1,840
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
12,000
in stock
|
Buy Now | |
element14
from US$0.63
|
8,352
in stock
|
Buy Now | |
Farnell
from US$0.59
|
8,352
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
2,830
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 4.5V |
Output Current | 500mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
LD39050 Series 2.5V 500 mA Fixed Surface Mount Voltage Regulator - DFN-6 | Future Electronics |
LDO, ADJ, 0.8V-4.5V, 0.5A, DFN-6 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator 500mA 0.8V Low IQ DFN6EP | RS |
LDO Voltage Regulator, Adjustable, 1.5 V to 5.5 V, Single Output, 200 mV Drop, 800 mV to 4.5 V, 500 mA, 6 Pins, DFN-EP | Avnet Silica |
Ldo, Adj, 0.8V-4.5V, 0.5A, Dfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a LD39050PUR?
Additional datasheets, footprints and schematics for LD39050PUR are listed on our Part Details page. You can also find images and similar parts to LD39050PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39050PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39050PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39050PUR fall under?
The LD39050PUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39050PUR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39050PUR you can contact the distributor directly for product support, shipping queries etc.
Is the LD39050PUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39050PUR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for LD39050PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39050PUR often in real-time on the comparison pages.
What if I can't find stock of LD39050PUR?
You can fill out our help required form which you can use to request a quote for LD39050PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.