Status: | Unknown |
---|---|
Series: | 1.5V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
9,103
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
9,103
in stock
|
Buy Now | |
element14
from US$0.16
|
9,103
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | DFN |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.5V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
LD39020 Series 1.5 V 200 mA Very Low Quiescent Current Linear Regulator IC-DFN-4 | Future Electronics |
Ldo, Fixed, 1.5V, 0.2A, Dfn-4 Rohs Compliant: Yes |Stmicroelectronics LD39020DTPU15R | Newark Electronics |
LDO, FIXED, 1.5V, 0.2A, DFN-4 | element14 |
LD39020 Series Very Low Quiescent Current Linear Regulator IC 1.5V 200mA 4-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD39020DTPU15R?
Additional datasheets, footprints and schematics for LD39020DTPU15R are listed on our Part Details page. You can also find images and similar parts to LD39020DTPU15R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39020DTPU15R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39020DTPU15R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39020DTPU15R fall under?
The LD39020DTPU15R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39020DTPU15R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39020DTPU15R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39020DTPU15R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39020DTPU15R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LD39020DTPU15R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39020DTPU15R often in real-time on the comparison pages.
What if I can't find stock of LD39020DTPU15R?
You can fill out our help required form which you can use to request a quote for LD39020DTPU15R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.