Status: | Unknown |
---|---|
Series: | LD300 Series |
RoHS: | Unknown |
Prices starting from US$977.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$977.02
|
No stock
|
Buy Now |
Product Range | LD300 Series |
---|---|
Power Rating | 320W |
DC Load Type | Fixed |
Operating Voltage Min | 0V |
Operating Voltage Max | 80V |
Operating Current Max | 80A |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jan-2018) |
ELECTRONIC LOAD, DC, 80V, 80A, 300W | Farnell |
Where can I find additional details, specifications and documents for a LD300?
Additional datasheets, footprints and schematics for LD300 are listed on our Part Details page. You can also find images and similar parts to LD300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD300 fall under?
The LD300 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to LD300 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD300 you can contact the distributor directly for product support, shipping queries etc.
Is the LD300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD300 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LD300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD300 often in real-time on the comparison pages.
What if I can't find stock of LD300?
You can fill out our help required form which you can use to request a quote for LD300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.