Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
4,227
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
11,941
in stock
|
Buy Now | |
element14
from US$0.38
|
4,227
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
2,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,182
in stock
|
Buy Now | |
Avnet Silica
-
|
171,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 280mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 3.3V |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO, FIXED, 3.3V, 0.15A, -40 TO 125DEG C | element14 |
LD2985 Series 150 mA 3.3 V Fixed Low Noise LDO Voltage Regulator - SOT-23-5 | Future Electronics |
ST LDO Voltage Regulator 3.3V 150mA SOT-23-5 | Distrelec |
Ldo, Fixed, 3.3V, 0.15A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LD2985BM33R?
Additional datasheets, footprints and schematics for LD2985BM33R are listed on our Part Details page. You can also find images and similar parts to LD2985BM33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD2985BM33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD2985BM33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD2985BM33R fall under?
The LD2985BM33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD2985BM33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD2985BM33R you can contact the distributor directly for product support, shipping queries etc.
Is the LD2985BM33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD2985BM33R have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for LD2985BM33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD2985BM33R often in real-time on the comparison pages.
What if I can't find stock of LD2985BM33R?
You can fill out our help required form which you can use to request a quote for LD2985BM33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.