Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LDO Regulator Pos 3.3V 0.05A 5-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a LD2979M33TR?
Additional datasheets, footprints and schematics for LD2979M33TR are listed on our Part Details page. You can also find images and similar parts to LD2979M33TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD2979M33TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD2979M33TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD2979M33TR fall under?
The LD2979M33TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD2979M33TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD2979M33TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD2979M33TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD2979M33TR have stock available?
Authorised distributors including Farnell and Avnet Asia have stock available or on a lead time for LD2979M33TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD2979M33TR often in real-time on the comparison pages.
What if I can't find stock of LD2979M33TR?
You can fill out our help required form which you can use to request a quote for LD2979M33TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.