Status: | Unknown |
---|---|
Series: | 3.3V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
845
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
27,395
in stock
|
Buy Now | |
element14
from US$0.97
|
27,395
in stock
|
Buy Now | |
Farnell
from US$0.91
|
27,395
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
6,916
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
4,497
in stock
|
Buy Now | |
Micros
from US$0.74
|
2,458
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.3V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 30V |
Supply Voltage Min | 4.3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
Fixed Ldo Voltage Regulator, 4.3V To 30V, 400Mv Dropout, 3.3Vout, 1.5Aout, To-252-3 Rohs Compliant: Yes |Stmicroelectronics LD29150DT33R | Newark Electronics |
IC, REG LDO, 3.3V, 1.5A, DPAK | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LD29150 Series 3.3 V 1.5 A Fixed Output SMT LDO Voltage Regulator - TO-252 | Future Electronics |
ST LDO Voltage Regulator 3.3V 1.5A DPAK | Distrelec |
Linear Voltage Regulator IC Positive Fixed Output 3.3V 1.5A | Micros |
LDO Regulator 3.3V 1.5A DPAK | RS |
LDO Regulator Pos 3.3V 1.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LD29150DT33R?
Additional datasheets, footprints and schematics for LD29150DT33R are listed on our Part Details page. You can also find images and similar parts to LD29150DT33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD29150DT33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD29150DT33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD29150DT33R fall under?
The LD29150DT33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD29150DT33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD29150DT33R you can contact the distributor directly for product support, shipping queries etc.
Is the LD29150DT33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD29150DT33R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for LD29150DT33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD29150DT33R often in real-time on the comparison pages.
What if I can't find stock of LD29150DT33R?
You can fill out our help required form which you can use to request a quote for LD29150DT33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.