Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 15V |
Output Current | 950mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
Base Number | 1117 |
IC Generic Number | 1117 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 1% |
Output Current Max | 0.8A |
Output Voltage Adjustable Range | 1.2V to 5V |
Output Voltage Max | 15V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 13.75V |
Supply Voltage Max | 15V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Adjustable |
IC, V REG ADJ +1.25/15V, SMD, 1117 | element14 |
Where can I find additional details, specifications and documents for a LD1117S?
Additional datasheets, footprints and schematics for LD1117S are listed on our Part Details page. You can also find images and similar parts to LD1117S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117S fall under?
The LD1117S is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117S when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117S you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LD1117S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117S often in real-time on the comparison pages.
What if I can't find stock of LD1117S?
You can fill out our help required form which you can use to request a quote for LD1117S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.