Status: | Unknown |
---|---|
Series: | 5V 950mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 950mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 950mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
Base Number | 1117 |
IC Generic Number | 1117 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.8A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 7V |
Supply Voltage Max | 15V |
Supply Voltage Min | 6.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed |
V REG LDO +5.0V, SMD, 1117, DPAK-3 | Farnell |
Where can I find additional details, specifications and documents for a LD1117DT50C?
Additional datasheets, footprints and schematics for LD1117DT50C are listed on our Part Details page. You can also find images and similar parts to LD1117DT50C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117DT50C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117DT50C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117DT50C fall under?
The LD1117DT50C is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117DT50C when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117DT50C you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117DT50C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117DT50C have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for LD1117DT50C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117DT50C often in real-time on the comparison pages.
What if I can't find stock of LD1117DT50C?
You can fill out our help required form which you can use to request a quote for LD1117DT50C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.