Status: | Unknown |
---|---|
Series: | 5V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
4,870
in stock
|
Buy Now | |
element14
from US$0.75
|
16,989
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
13,336
in stock
|
Buy Now | |
Farnell
from US$0.71
|
13,336
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
Base Number | 1086 |
IC Generic Number | 1086 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 1% |
Output Voltage Nom. | 5V |
Primary Input Voltage | 8V |
Supply Voltage Max | 30V |
Supply Voltage Min | 4.9V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed |
V REG LDO 1.5A +5.0V, 1086, DPAK-3 | element14 |
Voltage Regulator, Ldo, 1.5A, 5V, 3-To-252Aa | Newark Electronics |
LD1086 Series 1.5 A 5 V Fixed Output Positive Voltage LDO Regulator - TO-252 | Future Electronics |
STMicroelectronics, LD1086DT50TR | RS |
LDO Regulator Pos 5V 1.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LD1086DT50TR?
Additional datasheets, footprints and schematics for LD1086DT50TR are listed on our Part Details page. You can also find images and similar parts to LD1086DT50TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1086DT50TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1086DT50TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1086DT50TR fall under?
The LD1086DT50TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1086DT50TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1086DT50TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1086DT50TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1086DT50TR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for LD1086DT50TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1086DT50TR often in real-time on the comparison pages.
What if I can't find stock of LD1086DT50TR?
You can fill out our help required form which you can use to request a quote for LD1086DT50TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.