Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 33pF |
---|---|
Capacitance Tolerance | ± 5% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2 |
RoHS Compliant | No |
Capacitor Ceramic, 33Pf, 50V, X7R, 5%, 1210 | Newark Electronics |
Cap Ceramic 0.22uF 50V X7R 10% SMD 1210 125°C Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD105C224KAB2A?
Additional datasheets, footprints and schematics for LD105C224KAB2A are listed on our Part Details page. You can also find images and similar parts to LD105C224KAB2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD105C224KAB2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD105C224KAB2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD105C224KAB2A fall under?
The LD105C224KAB2A is listed under Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LD105C224KAB2A when available in the Miscellaneous Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD105C224KAB2A you can contact the distributor directly for product support, shipping queries etc.
Is the LD105C224KAB2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD105C224KAB2A have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for LD105C224KAB2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD105C224KAB2A often in real-time on the comparison pages.
What if I can't find stock of LD105C224KAB2A?
You can fill out our help required form which you can use to request a quote for LD105C224KAB2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.