LD033D473KAB2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.047UF 25V X5R 10% 0603 FULL REEL

Status: Unknown
Series: LD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX Corporation will support those customers for commercial and military Multilayer Ceramic Capacitors with a termination consisting of 5% minimum lead. This termination is indicated by the use of a “B” in the 12th position of the AVX Catalog Part Number. This fulfills AVX’s commitment to providing a full range of products to our customers. AVX has provided in the following pages a full range of values that we are currently offering in this special “B” termination. Please contact the factory if you require additional information on our MLCC Tin/Lead Termination “B” products. Not RoHS Compliant

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 25V
Ceramic Capacitor Case 0603 ^1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range LD Series

Alternative Descriptions

Ceramic Capacitor 0.047Uf 25V X5R 10%, 0603, Full Reel | Newark Electronics
COMMERCIAL CHIP STD JAPAN BULK - FN TAPE/REEL, 7 INCH PAPER TAPE | Avnet America
CERAMIC CAPACITOR 0.047UF 25V X5R 10%, 0603, FULL REEL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LD033D473KAB2A?

Additional datasheets, footprints and schematics for LD033D473KAB2A are listed on our Part Details page. You can also find images and similar parts to LD033D473KAB2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LD033D473KAB2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD033D473KAB2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LD033D473KAB2A fall under?

The LD033D473KAB2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to LD033D473KAB2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LD033D473KAB2A you can contact the distributor directly for product support, shipping queries etc.

Is the LD033D473KAB2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LD033D473KAB2A have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LD033D473KAB2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LD033D473KAB2A often in real-time on the comparison pages.

What if I can't find stock of LD033D473KAB2A?

You can fill out our help required form which you can use to request a quote for LD033D473KAB2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay