Status: | Unknown |
---|---|
Series: | LCZ Series |
RoHS: | Unknown |
Supply Voltage DC Min | 4.5V |
---|---|
Supply Voltage DC Max | 26V |
Sensor Housing | Cylindrical |
Output Current | 20mA |
Product Range | LCZ Series |
Output Voltage | 30V |
Sensor, 5/8-18, 4.5 to 26 VDC at 20 mA (MAX.), 30 VDC (Max.)/0.4 V (Max.) | Honeywell LCZ460 | RS Americas |
Sensor | RS |
Speed Sensor, Hall-Effect, 26Vdc | Newark Electronics |
Speed Sensors 50.8mm,4.5Vdcto26Vdc 1750mm [69 in] Leads | Sager |
Where can I find additional details, specifications and documents for a .LCZ460?
Additional datasheets, footprints and schematics for .LCZ460 are listed on our Part Details page. You can also find images and similar parts to .LCZ460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for .LCZ460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view .LCZ460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does .LCZ460 fall under?
The .LCZ460 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Magnetoresistive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to .LCZ460 when available in the Magnetoresistive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the .LCZ460 you can contact the distributor directly for product support, shipping queries etc.
Is the .LCZ460 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for .LCZ460 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for .LCZ460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for .LCZ460 often in real-time on the comparison pages.
What if I can't find stock of .LCZ460?
You can fill out our help required form which you can use to request a quote for .LCZ460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.