Status: | Unknown |
---|---|
Series: | LCTP Series |
RoHS: | Unknown |
No distributors results available
Cover Type | Enclosure Cover |
---|---|
Cover Material | Silicone Rubber |
Cover Colour | Orange |
For Use With | Takachi LC145 Handheld Plastic Cases |
External Depth - Metric | 153.9mm |
External Width - Metric | 105mm |
External Height - Metric | 40mm |
External Depth - Imperial | 6.06" |
External Width - Imperial | 4.13" |
External Height - Imperial | 1.57" |
Product Range | LCTP Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a LCTP145-O?
Additional datasheets, footprints and schematics for LCTP145-O are listed on our Part Details page. You can also find images and similar parts to LCTP145-O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCTP145-O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCTP145-O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCTP145-O fall under?
The LCTP145-O is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to LCTP145-O when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCTP145-O you can contact the distributor directly for product support, shipping queries etc.
Is the LCTP145-O RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCTP145-O have stock available?
There is no stock from authorised distributors for LCTP145-O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCTP145-O often in real-time on the comparison pages.
What if I can't find stock of LCTP145-O?
You can fill out our help required form which you can use to request a quote for LCTP145-O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.