Status: | Unknown |
---|---|
Series: | LCTP Series |
RoHS: | Unknown |
Cover Type | Enclosure Cover |
---|---|
Cover Material | Silicone Rubber |
Cover Colour | Orange |
For Use With | Takachi LC135 Handheld Plastic Cases |
External Depth - Metric | 143.9mm |
External Width - Metric | 85mm |
External Height - Metric | 40mm |
External Depth - Imperial | 5.67" |
External Width - Imperial | 3.35" |
External Height - Imperial | 1.57" |
Product Range | LCTP Series |
SVHC | No SVHC (07-Jul-2017) |
Takachi Shockproof Silicone Cover, Size 3, Orange | Distrelec |
Enclosure Cover, Handheld, Silicone, Org | Newark Electronics |
ENCLOSURE COVER, HANDHELD, SILICONE, ORG | element14 |
Where can I find additional details, specifications and documents for a LCTP135-O?
Additional datasheets, footprints and schematics for LCTP135-O are listed on our Part Details page. You can also find images and similar parts to LCTP135-O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCTP135-O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCTP135-O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCTP135-O fall under?
The LCTP135-O is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to LCTP135-O when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCTP135-O you can contact the distributor directly for product support, shipping queries etc.
Is the LCTP135-O RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCTP135-O have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for LCTP135-O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCTP135-O often in real-time on the comparison pages.
What if I can't find stock of LCTP135-O?
You can fill out our help required form which you can use to request a quote for LCTP135-O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.