Status: | Unknown |
---|---|
Series: | LCT43-E Series |
RoHS: | Unknown |
No. of Outputs | 3Outputs |
---|---|
Output Power Max | 47W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 1A |
Output Voltage - Output 3 | -12V |
Output Current - Output 3 | 500mA |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | LCT43-E Series |
Approval Bodies | CE CSA UL VDE |
External Depth | 157.48mm |
External Length / Height | 38.35mm |
External Width | 81.28mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Power Supply Type | Switch Mode |
POWER SUPPLY, ENCLOSED, 5V, +/-12V, 47W | Farnell |
Ac-Dc Converter, Enclosed, 3 O/P, 47W, 5V, 12V, -12V | Newark Electronics |
Where can I find additional details, specifications and documents for a LCT43-E?
Additional datasheets, footprints and schematics for LCT43-E are listed on our Part Details page. You can also find images and similar parts to LCT43-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCT43-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCT43-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCT43-E fall under?
The LCT43-E is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LCT43-E when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCT43-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCT43-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCT43-E have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for LCT43-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCT43-E often in real-time on the comparison pages.
What if I can't find stock of LCT43-E?
You can fill out our help required form which you can use to request a quote for LCT43-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.