Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 4.3" |
---|---|
Resolution | 480 x 272 |
VGA Size | - |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | RGB |
Display Brightness | 250cd/m |
DISPLAY, TFT LCD WITH TOUCHSCREEN, 480 x 272 DOTS | element14 |
Display, Tft Lcd With Touchscreen, 480 X 272 Dots | Newark Electronics |
Where can I find additional details, specifications and documents for a LCT-H480272M43W1T?
Additional datasheets, footprints and schematics for LCT-H480272M43W1T are listed on our Part Details page. You can also find images and similar parts to LCT-H480272M43W1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCT-H480272M43W1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCT-H480272M43W1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCT-H480272M43W1T fall under?
The LCT-H480272M43W1T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to LCT-H480272M43W1T when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCT-H480272M43W1T you can contact the distributor directly for product support, shipping queries etc.
Is the LCT-H480272M43W1T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCT-H480272M43W1T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LCT-H480272M43W1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCT-H480272M43W1T often in real-time on the comparison pages.
What if I can't find stock of LCT-H480272M43W1T?
You can fill out our help required form which you can use to request a quote for LCT-H480272M43W1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.