Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 3.5" |
---|---|
Resolution | 320 x 240 |
VGA Size | QVGA |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | RGB |
Display Brightness | - |
Product Range | - |
Active Matrix Tft Display, Touch Screen | Newark Electronics |
Where can I find additional details, specifications and documents for a LCT-H320240M35WT?
Additional datasheets, footprints and schematics for LCT-H320240M35WT are listed on our Part Details page. You can also find images and similar parts to LCT-H320240M35WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCT-H320240M35WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCT-H320240M35WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCT-H320240M35WT fall under?
The LCT-H320240M35WT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to LCT-H320240M35WT when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCT-H320240M35WT you can contact the distributor directly for product support, shipping queries etc.
Is the LCT-H320240M35WT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCT-H320240M35WT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LCT-H320240M35WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCT-H320240M35WT often in real-time on the comparison pages.
What if I can't find stock of LCT-H320240M35WT?
You can fill out our help required form which you can use to request a quote for LCT-H320240M35WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.