Status: | Unknown |
---|---|
Series: | LCSP Series |
RoHS: | Compliant |
Product Range | LCSP Series |
---|---|
Suppressor Type | Coaxial |
No. of Outlets | 1Outlets |
Peak Surge Current | 40kA |
RoHS Compliant | Yes |
Coaxial Surge Protector, 40Ka, 2.7Ghz | Newark Electronics |
7.16 F.M RF Surge Protector 698MHz 2.7GHz DC Block 500W IP67 40kA Surge Filter- | L-com LCSP1006 | RS Americas |
COAXIAL SURGE PROTECTOR, 50 OHM, 40KA | element14 |
Where can I find additional details, specifications and documents for a LCSP1006?
Additional datasheets, footprints and schematics for LCSP1006 are listed on our Part Details page. You can also find images and similar parts to LCSP1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCSP1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCSP1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCSP1006 fall under?
The LCSP1006 is listed under Power & Line Protection > Surge Protectors > Coaxial Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to LCSP1006 when available in the Coaxial Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCSP1006 you can contact the distributor directly for product support, shipping queries etc.
Is the LCSP1006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCSP1006 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LCSP1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCSP1006 often in real-time on the comparison pages.
What if I can't find stock of LCSP1006?
You can fill out our help required form which you can use to request a quote for LCSP1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.