Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from <¤0.0010
Distributor | Stock | ||
---|---|---|---|
Farnell
from <¤0.0010
|
No stock
|
Buy Now |
Cover Type | Enclosure Cover |
---|---|
Cover Material | Silicone Rubber |
Cover Colour | Yellow |
For Use With | 87 Series Size 5 Handheld Enclosures |
External Depth - Metric | 171mm |
External Width - Metric | 85mm |
External Height - Metric | 32mm |
External Depth - Imperial | 6.732" |
External Width - Imperial | 3.346" |
External Height - Imperial | 1.26" |
Product Range | - |
Accessory Type | Silicone Cover |
Where can I find additional details, specifications and documents for a LCSC165-Y?
Additional datasheets, footprints and schematics for LCSC165-Y are listed on our Part Details page. You can also find images and similar parts to LCSC165-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCSC165-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCSC165-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCSC165-Y fall under?
The LCSC165-Y is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to LCSC165-Y when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCSC165-Y you can contact the distributor directly for product support, shipping queries etc.
Is the LCSC165-Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCSC165-Y have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LCSC165-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCSC165-Y often in real-time on the comparison pages.
What if I can't find stock of LCSC165-Y?
You can fill out our help required form which you can use to request a quote for LCSC165-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.