Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Enclosure Cover |
---|---|
Cover Material | Silicone Rubber |
Cover Colour | Grey |
For Use With | 87 Series Size 5 Handheld Enclosures |
External Depth - Metric | 171mm |
External Width - Metric | 85mm |
External Height - Metric | 32mm |
External Depth - Imperial | 6.732" |
External Width - Imperial | 3.346" |
External Height - Imperial | 1.26" |
Product Range | - |
Accessory Type | Silicone Cover |
Enclosure Accessory, 85Mm, Grey, Silicone Cover, Takachi 87 Series Size 5 Hand-Held Enclosures Rohs Compliant: Yes |Takachi LCSC165-D | Newark Electronics |
SILICONE COVER, SIZE 5, 85MM, GREY | element14 |
Where can I find additional details, specifications and documents for a LCSC165-D?
Additional datasheets, footprints and schematics for LCSC165-D are listed on our Part Details page. You can also find images and similar parts to LCSC165-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCSC165-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCSC165-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCSC165-D fall under?
The LCSC165-D is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to LCSC165-D when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCSC165-D you can contact the distributor directly for product support, shipping queries etc.
Is the LCSC165-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCSC165-D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LCSC165-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCSC165-D often in real-time on the comparison pages.
What if I can't find stock of LCSC165-D?
You can fill out our help required form which you can use to request a quote for LCSC165-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.