Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cover Type | Enclosure Cover |
---|---|
Cover Material | Silicone Rubber |
Cover Colour | Grey |
For Use With | LC135H Handheld Plastic Cases |
External Depth - Metric | 141mm |
External Width - Metric | 81mm |
External Height - Metric | 40mm |
External Depth - Imperial | 5.551" |
External Width - Imperial | 3.189" |
External Height - Imperial | 1.575" |
Product Range | - |
Accessory Type | Cover |
Where can I find additional details, specifications and documents for a LCSC135H-DG?
Additional datasheets, footprints and schematics for LCSC135H-DG are listed on our Part Details page. You can also find images and similar parts to LCSC135H-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCSC135H-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCSC135H-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCSC135H-DG fall under?
The LCSC135H-DG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to LCSC135H-DG when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCSC135H-DG you can contact the distributor directly for product support, shipping queries etc.
Is the LCSC135H-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCSC135H-DG have stock available?
There is no stock from authorised distributors for LCSC135H-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCSC135H-DG often in real-time on the comparison pages.
What if I can't find stock of LCSC135H-DG?
You can fill out our help required form which you can use to request a quote for LCSC135H-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.