Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cover Type | Enclosure Cover |
---|---|
Cover Material | Silicone Rubber |
Cover Colour | Grey |
For Use With | 87 Series Size 2 Handheld Enclosures |
External Depth - Metric | 120mm |
External Width - Metric | 74mm |
External Height - Metric | 32.5mm |
External Depth - Imperial | 4.724" |
External Width - Imperial | 2.913" |
External Height - Imperial | 1.28" |
Product Range | - |
Accessory Type | Silicone Cover |
Where can I find additional details, specifications and documents for a LCSC115H-D?
Additional datasheets, footprints and schematics for LCSC115H-D are listed on our Part Details page. You can also find images and similar parts to LCSC115H-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCSC115H-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCSC115H-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCSC115H-D fall under?
The LCSC115H-D is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to LCSC115H-D when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCSC115H-D you can contact the distributor directly for product support, shipping queries etc.
Is the LCSC115H-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCSC115H-D have stock available?
There is no stock from authorised distributors for LCSC115H-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCSC115H-D often in real-time on the comparison pages.
What if I can't find stock of LCSC115H-D?
You can fill out our help required form which you can use to request a quote for LCSC115H-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.