Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Enclosure Cover |
---|---|
Cover Material | Silicone Rubber |
Cover Colour | Grey |
For Use With | LC115 Handheld Plastic Cases |
External Depth - Metric | 120mm |
External Width - Metric | 74mm |
External Height - Metric | 24mm |
External Depth - Imperial | 4.724" |
External Width - Imperial | 2.913" |
External Height - Imperial | 0.945" |
Product Range | - |
Accessory Type | Cover |
Cover, 120X74X24Mm, Silicone, Grey | Newark Electronics |
COVER, 120X74X24MM, SILICONE, GREY | element14 |
Where can I find additional details, specifications and documents for a LCSC115-DG?
Additional datasheets, footprints and schematics for LCSC115-DG are listed on our Part Details page. You can also find images and similar parts to LCSC115-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCSC115-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCSC115-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCSC115-DG fall under?
The LCSC115-DG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to LCSC115-DG when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCSC115-DG you can contact the distributor directly for product support, shipping queries etc.
Is the LCSC115-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCSC115-DG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LCSC115-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCSC115-DG often in real-time on the comparison pages.
What if I can't find stock of LCSC115-DG?
You can fill out our help required form which you can use to request a quote for LCSC115-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.