Status: | Unknown |
---|---|
Series: | LCR-900 Series |
RoHS: | Unknown |
Prices starting from US$260.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$260.00
|
No stock
|
Buy Now |
LCR Type | Hand Held |
---|---|
Test Frequency Max | 10kHz |
Inductance Measure Max | 20H |
Capacitance Measure Max | 200µF |
Resistance Measure Max | 20Mohm |
Product Range | LCR-900 Series |
External Depth | 52mm |
Lcr Meter, Handheld, 95X207X52Mm, 5Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a LCR-915?
Additional datasheets, footprints and schematics for LCR-915 are listed on our Part Details page. You can also find images and similar parts to LCR-915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCR-915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCR-915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCR-915 fall under?
The LCR-915 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to LCR-915 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCR-915 you can contact the distributor directly for product support, shipping queries etc.
Is the LCR-915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCR-915 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LCR-915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCR-915 often in real-time on the comparison pages.
What if I can't find stock of LCR-915?
You can fill out our help required form which you can use to request a quote for LCR-915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.