LCR Type | Hand Held |
---|---|
Test Frequency Max | - |
Inductance Measure Max | 200H |
Capacitance Measure Max | 200µF |
Resistance Measure Max | 20Mohm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Size Code | PP3 |
Capacitance Measuring Range | 20pf 2nF 20nF 200nF 2µF 20µF 200µF 2mF |
Continuity Measuring Ranges | 30R |
DMM Type | Hand Held |
External Depth | 38mm |
External Height | 183mm |
External Width | 80mm |
Inductance Measuring Ranges | 200uH 2mH 20mH 2H 20H 200H |
Safety Category | IEC1010-1 |
Transistor Test | Hfe Iceo |
Weight | 311g |
Beha-Amprobe Component Tester, LCR, Handheld, 20MOhm, 200H, 2000uF, 1kHz | Distrelec |
MULTIMETER, DIGITAL, LCR MEASURING | element14 |
LCR Type | Hand Held |
---|---|
Inductance Measure Max | 200H |
Capacitance Measure Max | 200µF |
Resistance Measure Max | 20Mohm |
External Depth | 38mm |
External Width | 80mm |
Weight | 311g |
RoHS Compliant | Yes |
LCR55A: LCR METER | RS |
LCR Meter With Transistor Test LCR55 Series | Amprobe LCR55A | RS Americas |
Where can I find additional details, specifications and documents for a LCR55A?
Additional datasheets, footprints and schematics for LCR55A are listed on our Part Details page. You can also find images and similar parts to LCR55A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCR55A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCR55A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCR55A fall under?
The LCR55A is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to LCR55A when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCR55A you can contact the distributor directly for product support, shipping queries etc.
Is the LCR55A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCR55A have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for LCR55A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCR55A often in real-time on the comparison pages.
What if I can't find stock of LCR55A?
You can fill out our help required form which you can use to request a quote for LCR55A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.