Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LCR Type | Hand Held |
---|---|
Test Frequency Max | 200kHz |
Inductance Measure Max | 10H |
Capacitance Measure Max | 10000µF |
Resistance Measure Max | 2Mohm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LCR Type | Hand Held |
---|---|
Test Frequency Max | 200kHz |
Inductance Measure Max | 10H |
Capacitance Measure Max | 10000µF |
Resistance Measure Max | 2Mohm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Lcr Meter, Hand Held, 200Khz | Newark Electronics |
Peak LCR45 LCR Meter With Impedance Measurement | Rapid Electronics |
Where can I find additional details, specifications and documents for a LCR45?
Additional datasheets, footprints and schematics for LCR45 are listed on our Part Details page. You can also find images and similar parts to LCR45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCR45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCR45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCR45 fall under?
The LCR45 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to LCR45 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCR45 you can contact the distributor directly for product support, shipping queries etc.
Is the LCR45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCR45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for LCR45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCR45 often in real-time on the comparison pages.
What if I can't find stock of LCR45?
You can fill out our help required form which you can use to request a quote for LCR45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.