Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$337.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,190.98
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$423.45
|
79
in stock
|
Buy Now | |
Conrad
from US$337.36
|
79
in stock
|
Buy Now | |
element14
from US$1,377.69
|
2
in stock
|
Buy Now | |
Farnell
from US$1,190.98
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,107.69
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,243.00
|
-
|
Buy Now |
LCR Type | Bench |
---|---|
Test Frequency Max | 10kHz |
Inductance Measure Max | 9.9kH |
Capacitance Measure Max | 99000µF |
Resistance Measure Max | 0.99Gohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 0.1% |
External Depth | 240mm |
External Height | 95mm |
External Width | 360mm |
Inductance Measuring Ranges | 0.001H to 9900H |
Input Voltage Max | 230V |
Input Voltage Min | 115V |
Manufacturers Warranty | 3 |
Plug Type | EU UK |
Weight | 2.9kg |
LCR400 LCR bridge w/limits comparator | RS |
LCR meter | Transfer Multisort Elektronik |
Lcr Meter 0.1% Basic Accuracy | Newark Electronics |
Where can I find additional details, specifications and documents for a LCR400?
Additional datasheets, footprints and schematics for LCR400 are listed on our Part Details page. You can also find images and similar parts to LCR400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCR400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCR400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCR400 fall under?
The LCR400 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to LCR400 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCR400 you can contact the distributor directly for product support, shipping queries etc.
Is the LCR400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCR400 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, element14 and Farnell have stock available or on a lead time for LCR400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCR400 often in real-time on the comparison pages.
What if I can't find stock of LCR400?
You can fill out our help required form which you can use to request a quote for LCR400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.