Status: | Unknown |
---|---|
Series: | LCR-8000G Series |
RoHS: | Unknown |
LCR Type | Bench |
---|---|
Test Frequency Max | 10MHz |
Inductance Measure Max | 100kH |
Capacitance Measure Max | 1F |
Resistance Measure Max | 0.1Gohm |
Product Range | LCR-8000G Series |
SVHC | No SVHC (15-Jan-2018) |
Lcr Meter, Bench, 330X170X340Mm, 5Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a LCR-8110G?
Additional datasheets, footprints and schematics for LCR-8110G are listed on our Part Details page. You can also find images and similar parts to LCR-8110G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCR-8110G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCR-8110G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCR-8110G fall under?
The LCR-8110G is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to LCR-8110G when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCR-8110G you can contact the distributor directly for product support, shipping queries etc.
Is the LCR-8110G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCR-8110G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LCR-8110G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCR-8110G often in real-time on the comparison pages.
What if I can't find stock of LCR-8110G?
You can fill out our help required form which you can use to request a quote for LCR-8110G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.