Status: | Unknown |
---|---|
Series: | LCR-6000 Series |
RoHS: | Unknown |
LCR Type | Bench |
---|---|
Test Frequency Max | 200kHz |
Inductance Measure Max | 9.99999kH |
Capacitance Measure Max | 9.99999F |
Resistance Measure Max | 99.9999Mohm |
Product Range | LCR-6000 Series |
SVHC | No SVHC (15-Jan-2018) |
PRECISION LCR METER, 10HZ TO 200KHZ | element14 |
Where can I find additional details, specifications and documents for a LCR-6200 (CE)..?
Additional datasheets, footprints and schematics for LCR-6200 (CE).. are listed on our Part Details page. You can also find images and similar parts to LCR-6200 (CE).. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCR-6200 (CE).. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCR-6200 (CE).. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCR-6200 (CE).. fall under?
The LCR-6200 (CE).. is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to LCR-6200 (CE).. when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCR-6200 (CE).. you can contact the distributor directly for product support, shipping queries etc.
Is the LCR-6200 (CE).. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCR-6200 (CE).. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LCR-6200 (CE)...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCR-6200 (CE).. often in real-time on the comparison pages.
What if I can't find stock of LCR-6200 (CE)..?
You can fill out our help required form which you can use to request a quote for LCR-6200 (CE).. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.