Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Lattice Semiconductor |
---|---|
No. of Bits | - |
Silicon Family Name | MachXO |
Core Architecture | CPLD |
Core Sub-Architecture | CPLD |
Silicon Core Number | LCMXO2280C-4TN144C |
Kit Contents | Evaluation Board Pre-loaded Reference Design Demos Cable QuickSTART Guide Mini Dev Kit Web Page |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Dev Kit (Dev Tool) |
Features | Temperature Sensor SPI Flash Memory |
Kit Contents Descriptive | MachXO Mini Evaluation Board Two USB connector cables QuickSTART Guide |
Kit Features | MachXO LCMXO2280 Device 2Mbit Flash Temperature Sensor Expansion Header for I2C & SIP Interfaces |
Supported Devices | LCMXO2280C-4TN144C |
Type | Development kit |
Machxo, Lcmxo2280, I2C, Spi, Dev Kit | Newark Electronics |
MACHXO, LCMXO2280, I2C, SPI, DEV KIT | element14 |
Where can I find additional details, specifications and documents for a LCMXO2280C-M-EVN?
Additional datasheets, footprints and schematics for LCMXO2280C-M-EVN are listed on our Part Details page. You can also find images and similar parts to LCMXO2280C-M-EVN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMXO2280C-M-EVN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMXO2280C-M-EVN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMXO2280C-M-EVN fall under?
The LCMXO2280C-M-EVN is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to LCMXO2280C-M-EVN when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMXO2280C-M-EVN you can contact the distributor directly for product support, shipping queries etc.
Is the LCMXO2280C-M-EVN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCMXO2280C-M-EVN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LCMXO2280C-M-EVN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMXO2280C-M-EVN often in real-time on the comparison pages.
What if I can't find stock of LCMXO2280C-M-EVN?
You can fill out our help required form which you can use to request a quote for LCMXO2280C-M-EVN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.