LCMXO2-2000HC-4TG144I Semiconductors - ICs by Lattice Semiconductor

PLD 2112 LUTS MACHXO2 144TQFP

Status: Unknown
Series: MachXO2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.90

Distributor Stock
Logo for RS
RS
from US$15.01
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.98
416
in stock
Buy Now
Logo for element14
element14
from US$18.20
416
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.73
416
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$16.88
120
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$13.90
60
in stock
Buy Now

Specifications

CPLD Type FLASH
No. of Macrocells 2000
No. of I/O's 112I/O's
Logic Case Style TQFP
No. of Pins 144Pins
Frequency 269MHz
Supply Voltage Min 2.375V
Supply Voltage Max 3.465V
Propagation Delay 7.24ns
Global Clock Setup Time 2.13ns
Operating Temperature Min -40°C
Operating Temperature Max 100°C
Product Range MachXO2 Series
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +100°C
Supply Voltage Range 2.375V to 3.465V

Alternative Descriptions

Fpga, 2112 Logic Cell, Tqfp-144, 100Degc | Newark Electronics
PLD, 2112 LUTS, MACHXO2, 144TQFP | element14
MACHXO2 Series 2112 LUTs 111 I/O 3.3 V Surface Mount Halogen-Free PLD -TQFP-144 | Future Electronics
CPLD MachXO2-2000HC 2.5V/3.3V TQFP144 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LCMXO2-2000HC-4TG144I?

Additional datasheets, footprints and schematics for LCMXO2-2000HC-4TG144I are listed on our Part Details page. You can also find images and similar parts to LCMXO2-2000HC-4TG144I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LCMXO2-2000HC-4TG144I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMXO2-2000HC-4TG144I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LCMXO2-2000HC-4TG144I fall under?

The LCMXO2-2000HC-4TG144I is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.

Can I view similar or alternative parts?

You can view similar parts to LCMXO2-2000HC-4TG144I when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LCMXO2-2000HC-4TG144I you can contact the distributor directly for product support, shipping queries etc.

Is the LCMXO2-2000HC-4TG144I RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LCMXO2-2000HC-4TG144I have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for LCMXO2-2000HC-4TG144I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LCMXO2-2000HC-4TG144I often in real-time on the comparison pages.

What if I can't find stock of LCMXO2-2000HC-4TG144I?

You can fill out our help required form which you can use to request a quote for LCMXO2-2000HC-4TG144I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay