Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Lattice Semiconductor |
---|---|
No. of Bits | - |
Silicon Family Name | MachXO2 |
Core Architecture | FPGA |
Core Sub-Architecture | FPGA |
Silicon Core Number | LCMXO2-1200ZE-2MG132C |
Kit Contents | MachXO2 Pico Evaluation Board USB Connector Cable QuickSTART Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 4Mbit SPI Flash Memory LCD Driven with PWM Analogue Circuitry 4 Capacitive Touch Sense Buttons |
Machxo2 Pico Development Kit, Rohs Compliant Rohs Compliant: Yes |Lattice Semiconductor LCMXO2-1200ZE-P1-EVN | Newark Electronics |
Pico Development Kit for the MACHXO2 PLD ( featuring LCMXO2-1200ZE Device) | Future Electronics |
MACHXO2 PICO, LCD, I2C, DEV KIT | Farnell |
Where can I find additional details, specifications and documents for a LCMXO2-1200ZE-P1-EVN?
Additional datasheets, footprints and schematics for LCMXO2-1200ZE-P1-EVN are listed on our Part Details page. You can also find images and similar parts to LCMXO2-1200ZE-P1-EVN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMXO2-1200ZE-P1-EVN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMXO2-1200ZE-P1-EVN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMXO2-1200ZE-P1-EVN fall under?
The LCMXO2-1200ZE-P1-EVN is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to LCMXO2-1200ZE-P1-EVN when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMXO2-1200ZE-P1-EVN you can contact the distributor directly for product support, shipping queries etc.
Is the LCMXO2-1200ZE-P1-EVN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCMXO2-1200ZE-P1-EVN have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for LCMXO2-1200ZE-P1-EVN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMXO2-1200ZE-P1-EVN often in real-time on the comparison pages.
What if I can't find stock of LCMXO2-1200ZE-P1-EVN?
You can fill out our help required form which you can use to request a quote for LCMXO2-1200ZE-P1-EVN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.