Status: | Unknown |
---|---|
Series: | MachXO2 Series |
RoHS: | Unknown |
CPLD Type | FLASH |
---|---|
No. of Macrocells | 1200 |
No. of I/O's | 108I/O's |
Logic Case Style | TQFP |
No. of Pins | 144Pins |
Frequency | 104MHz |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.26V |
Propagation Delay | 10.21ns |
Global Clock Setup Time | 2.79ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | MachXO2 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +85°C |
Supply Voltage Range | 1.14V to 1.26V |
Fpga, 1280 Logic Cell, Tqfp-144, 85Deg C | Newark Electronics |
MACHX02 Series 1280 LUTs 108 I/O 1.2 V Halogen-Free FPGA - TQFP-144 | Future Electronics |
FPGA, 1280 LOGIC CELL, TQFP-144, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a LCMXO2-1200ZE-1TG144C?
Additional datasheets, footprints and schematics for LCMXO2-1200ZE-1TG144C are listed on our Part Details page. You can also find images and similar parts to LCMXO2-1200ZE-1TG144C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMXO2-1200ZE-1TG144C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMXO2-1200ZE-1TG144C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMXO2-1200ZE-1TG144C fall under?
The LCMXO2-1200ZE-1TG144C is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to LCMXO2-1200ZE-1TG144C when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMXO2-1200ZE-1TG144C you can contact the distributor directly for product support, shipping queries etc.
Is the LCMXO2-1200ZE-1TG144C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCMXO2-1200ZE-1TG144C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for LCMXO2-1200ZE-1TG144C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMXO2-1200ZE-1TG144C often in real-time on the comparison pages.
What if I can't find stock of LCMXO2-1200ZE-1TG144C?
You can fill out our help required form which you can use to request a quote for LCMXO2-1200ZE-1TG144C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.