Status: | Unknown |
---|---|
Series: | MachXO2 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.68
|
446
in stock
|
Buy Now | |
Future Electronics
from US$12.29
|
14,610
in stock
|
Buy Now | |
Newark Electronics
from US$10.08
|
262
in stock
|
Buy Now | |
element14
from US$13.02
|
262
in stock
|
Buy Now | |
Farnell
from US$10.97
|
262
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
90
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
-
|
Buy Now |
CPLD Type | FLASH |
---|---|
No. of Macrocells | 1200 |
No. of I/O's | 80I/O's |
Logic Case Style | TQFP |
No. of Pins | 100Pins |
Frequency | 269MHz |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Propagation Delay | 7.24ns |
Global Clock Setup Time | 2.17ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | MachXO2 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +100°C |
Supply Voltage Range | 2.375V to 3.465V |
MACHX02 Series 1280 LUTs 79 I/O 3.3 V SMT FPGA - TQFP-100 | Future Electronics |
CPLD MachXO2-1200HC 2.5V/3.3V TQFP100 | RS |
Pld, 1280 Luts, Machxo2, 100Tqfp | Newark Electronics |
PLD, 1280 LUTS, MACHXO2, 100TQFP | element14 |
1280LUTs 79I/O 269MHz TQFP100 | Schukat Electronic |
Where can I find additional details, specifications and documents for a LCMXO2-1200HC-4TG100I?
Additional datasheets, footprints and schematics for LCMXO2-1200HC-4TG100I are listed on our Part Details page. You can also find images and similar parts to LCMXO2-1200HC-4TG100I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMXO2-1200HC-4TG100I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMXO2-1200HC-4TG100I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMXO2-1200HC-4TG100I fall under?
The LCMXO2-1200HC-4TG100I is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to LCMXO2-1200HC-4TG100I when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMXO2-1200HC-4TG100I you can contact the distributor directly for product support, shipping queries etc.
Is the LCMXO2-1200HC-4TG100I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCMXO2-1200HC-4TG100I have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LCMXO2-1200HC-4TG100I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMXO2-1200HC-4TG100I often in real-time on the comparison pages.
What if I can't find stock of LCMXO2-1200HC-4TG100I?
You can fill out our help required form which you can use to request a quote for LCMXO2-1200HC-4TG100I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.