Status: | Unknown |
---|---|
Series: | LCM600 Series |
RoHS: | Unknown |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 600W |
Output Voltage - Output 1 | 36V |
Output Current - Output 1 | 16.7A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | LCM600 Series |
SVHC | No SVHC (15-Jan-2018) |
Height | 61mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 190.5mm |
Output Current Max | 16.7A |
Output Voltage Max | 43.2V |
Output Voltage Min | 28.8V |
Power Rating | 600W |
Width | 114.3mm |
Not Recommended For New Designs | Newark Electronics |
PSU, AC/DC, 600W, SINGLE OUTPUT | Farnell |
Where can I find additional details, specifications and documents for a LCM600U-T?
Additional datasheets, footprints and schematics for LCM600U-T are listed on our Part Details page. You can also find images and similar parts to LCM600U-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCM600U-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCM600U-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCM600U-T fall under?
The LCM600U-T is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LCM600U-T when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCM600U-T you can contact the distributor directly for product support, shipping queries etc.
Is the LCM600U-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCM600U-T have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for LCM600U-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCM600U-T often in real-time on the comparison pages.
What if I can't find stock of LCM600U-T?
You can fill out our help required form which you can use to request a quote for LCM600U-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.