Status: | Unknown |
---|---|
Series: | LCM1500 Series |
RoHS: | Compliant |
Prices starting from US$411.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$448.33
|
No stock
|
Buy Now | |
Sager
from US$447.76
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$479.32
|
-
|
Buy Now | |
Avnet America
from US$425.98
|
-
|
Buy Now | |
element14
from US$449.92
|
-
|
Buy Now | |
TTI Europe
from US$411.05
|
-
|
Buy Now | |
Farnell
from US$448.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Supply Output Type | Adjustable, Fixed |
Output Power Max | 1.5kW |
Output Current Max | 67A |
Product Range | LCM1500 Series |
Input Voltage VAC | 90V AC to 264V AC |
RoHS Compliant | Yes |
Power Supply Switch Mode 24V 67A 1500W | RS |
Power Supply, Ac-Dc, 24V, 67A Rohs Compliant: Yes |Artesyn Embedded Technologies LCM1500Q-T | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 67A | Farnell |
Where can I find additional details, specifications and documents for a LCM1500Q-T.?
Additional datasheets, footprints and schematics for LCM1500Q-T. are listed on our Part Details page. You can also find images and similar parts to LCM1500Q-T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCM1500Q-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCM1500Q-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCM1500Q-T. fall under?
The LCM1500Q-T. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LCM1500Q-T. when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCM1500Q-T. you can contact the distributor directly for product support, shipping queries etc.
Is the LCM1500Q-T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCM1500Q-T. have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LCM1500Q-T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCM1500Q-T. often in real-time on the comparison pages.
What if I can't find stock of LCM1500Q-T.?
You can fill out our help required form which you can use to request a quote for LCM1500Q-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.