Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | TSC2046 |
Silicon Family Name | - |
For Use With | RIoT Single Board Computer |
Kit Contents | LCD Module with Conversion Board TSC2046 |
Product Range | - |
Features | TFT-LCD Module with 16/24bit RGB Parallel Conversion RIoT & SAMA5D3 Xplained Connector Interface |
Lcd Module W/ Conversion Board, Riot/Xplained | Newark Electronics |
Where can I find additional details, specifications and documents for a LCD8000-43T-EX1?
Additional datasheets, footprints and schematics for LCD8000-43T-EX1 are listed on our Part Details page. You can also find images and similar parts to LCD8000-43T-EX1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD8000-43T-EX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD8000-43T-EX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD8000-43T-EX1 fall under?
The LCD8000-43T-EX1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LCD8000-43T-EX1 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD8000-43T-EX1 you can contact the distributor directly for product support, shipping queries etc.
Is the LCD8000-43T-EX1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCD8000-43T-EX1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LCD8000-43T-EX1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD8000-43T-EX1 often in real-time on the comparison pages.
What if I can't find stock of LCD8000-43T-EX1?
You can fill out our help required form which you can use to request a quote for LCD8000-43T-EX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.