Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Maximum Screen Size | 24" |
---|---|
Bracket Type | Tilt Mount |
Load Max | 30lb |
VESA Standard | VESA 75 x 75 100 x 100 |
Product Range | - |
Tilt And Swivel Flat Panel Mount 13"~24" 30Lb.capacity | Newark Electronics |
Tilt and Swivel Flat Panel Mount 13"¯24" 30lb.Capacity | element14 |
Where can I find additional details, specifications and documents for a LCD-75-100-B?
Additional datasheets, footprints and schematics for LCD-75-100-B are listed on our Part Details page. You can also find images and similar parts to LCD-75-100-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD-75-100-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD-75-100-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD-75-100-B fall under?
The LCD-75-100-B is listed under Audio Visual > Home Audio Visual > TV Mounts & Stands.
Can I view similar or alternative parts?
You can view similar parts to LCD-75-100-B when available in the TV Mounts & Stands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD-75-100-B you can contact the distributor directly for product support, shipping queries etc.
Is the LCD-75-100-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCD-75-100-B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LCD-75-100-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD-75-100-B often in real-time on the comparison pages.
What if I can't find stock of LCD-75-100-B?
You can fill out our help required form which you can use to request a quote for LCD-75-100-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.