| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.56
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$2.20
|
450
in stock
|
Buy Now |
|
TTI Americas
from US$1.56
|
150
in stock
|
Buy Now |
|
Farnell
from US$2.65
|
120
in stock
|
Buy Now |
|
Future Electronics
from US$1.60
|
0
in stock
|
Buy Now |
|
RS Americas
from US$2.56
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$2.24
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$2.06
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$2.69
|
0
in stock
|
Buy Now |
| Buy Now |
| Contact Configuration | SPST-NC |
|---|---|
| Load Current | 120mA |
| Relay Terminals | Through Hole |
| Load Voltage Max | 350V |
| On State Resistance Max | 35ohm |
| Isolation Voltage | 3.75kV |
| Forward Current If | 50mA |
| Product Range | - |
| SVHC | No SVHC (07-Jul-2017) |
| Control Voltage Type | DC |
| Input Voltage | 900mV to 1.4V |
| Load Current RMS Max | 120mA |
| Load Voltage Range | 350V |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Contact Configuration | SPST-NC |
|---|---|
| Load Current | 120mA |
| Relay Terminals | Through Hole |
| Load Voltage Max | 350V |
| On State Resistance Max | 35ohm |
| Isolation Voltage | 3.75kV |
| Forward Current If | 50mA |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LCB110?
Additional datasheets, footprints and schematics for LCB110 are listed on our Part Details page. You can also find images and similar parts to LCB110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCB110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCB110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCB110 fall under?
The LCB110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LCB110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCB110 you can contact the distributor directly for product support, shipping queries etc.
Is the LCB110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCB110 have stock available?
Authorised distributors including TME, TTI Americas, Farnell, Future Electronics and RS Americas have stock available or on a lead time for LCB110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCB110 often in real-time on the comparison pages.
What if I can't find stock of LCB110?
You can fill out our help required form which you can use to request a quote for LCB110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.