Status: | Unknown |
---|---|
Series: | LCB100 Series |
RoHS: | Unknown |
Prices starting from US$30.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.50
|
No stock
|
Buy Now |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 108W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 4.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 88V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | LCB100 Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 88V |
Where can I find additional details, specifications and documents for a LCB100Q?
Additional datasheets, footprints and schematics for LCB100Q are listed on our Part Details page. You can also find images and similar parts to LCB100Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCB100Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCB100Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCB100Q fall under?
The LCB100Q is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LCB100Q when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCB100Q you can contact the distributor directly for product support, shipping queries etc.
Is the LCB100Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCB100Q have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LCB100Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCB100Q often in real-time on the comparison pages.
What if I can't find stock of LCB100Q?
You can fill out our help required form which you can use to request a quote for LCB100Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.