Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.80
Contact Configuration | SPST-NO |
---|---|
Load Current | 1A |
Relay Terminals | Gull Wing |
Load Voltage Max | 60V |
On State Resistance Max | 0.5ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 10mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LCA710S?
Additional datasheets, footprints and schematics for LCA710S are listed on our Part Details page. You can also find images and similar parts to LCA710S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA710S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA710S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA710S fall under?
The LCA710S is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to LCA710S when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA710S you can contact the distributor directly for product support, shipping queries etc.
Is the LCA710S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCA710S have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for LCA710S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA710S often in real-time on the comparison pages.
What if I can't find stock of LCA710S?
You can fill out our help required form which you can use to request a quote for LCA710S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.