Status: | Unknown |
---|---|
Series: | ispMACH 4000ZE Series |
RoHS: | Unknown |
CPLD Type | - |
---|---|
No. of Macrocells | 32 |
No. of I/O's | 32I/O's |
Logic Case Style | BGA |
No. of Pins | 64Pins |
Frequency | 260MHz |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Propagation Delay | 7.5ns |
Global Clock Setup Time | 2.2ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | ispMACH 4000ZE Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 1.7V to 1.9V |
Cpld, 32Mc, 1.8V, Ispmach, 64Csbga | Newark Electronics |
32MC 32 I/O Ultra Low Power 1.8V 7.5ns IND | Future Electronics |
CPLD, 32MC, 1.8V, ISPMACH, 64CSBGA | element14 |
Where can I find additional details, specifications and documents for a LC4032ZE-7MN64I?
Additional datasheets, footprints and schematics for LC4032ZE-7MN64I are listed on our Part Details page. You can also find images and similar parts to LC4032ZE-7MN64I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC4032ZE-7MN64I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC4032ZE-7MN64I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC4032ZE-7MN64I fall under?
The LC4032ZE-7MN64I is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to LC4032ZE-7MN64I when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC4032ZE-7MN64I you can contact the distributor directly for product support, shipping queries etc.
Is the LC4032ZE-7MN64I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC4032ZE-7MN64I have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for LC4032ZE-7MN64I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC4032ZE-7MN64I often in real-time on the comparison pages.
What if I can't find stock of LC4032ZE-7MN64I?
You can fill out our help required form which you can use to request a quote for LC4032ZE-7MN64I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.