Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CPLD Type | - |
---|---|
No. of Macrocells | 32 |
No. of I/O's | 32I/O's |
Logic Case Style | TQFP |
No. of Pins | 48Pins |
Frequency | 400MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Propagation Delay | 7.5ns |
Global Clock Setup Time | 4.5ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4032 |
I/O Interface Standard | LVCMOS LVTTL PCI |
Logic Function Number | LC4032 |
Logic IC Base Number | 4032V |
Logic IC Function | Programmable CPLD |
Operating Temperature Range | 0°C to +150°C |
Programmable Logic Type | PLD |
Supply Voltage | 3.3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
ispMACH4000V Series 32 MacroCell 32 I/O 3.6V SuperFAST High Density CPLD-TQFP-48 | Future Electronics |
Cpld, Flash, 400Mhz, Tqfp-48 | Newark Electronics |
32Macro 32I/O 7,5ns TQFP48 | Schukat Electronic |
CPLD, 32MC, 3.3V, ISPMACH, 48TQFP | element14 |
Where can I find additional details, specifications and documents for a LC4032V-75TN48C.?
Additional datasheets, footprints and schematics for LC4032V-75TN48C. are listed on our Part Details page. You can also find images and similar parts to LC4032V-75TN48C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC4032V-75TN48C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC4032V-75TN48C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC4032V-75TN48C. fall under?
The LC4032V-75TN48C. is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to LC4032V-75TN48C. when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC4032V-75TN48C. you can contact the distributor directly for product support, shipping queries etc.
Is the LC4032V-75TN48C. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC4032V-75TN48C. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Schukat Electronic, element14 and Farnell have stock available or on a lead time for LC4032V-75TN48C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC4032V-75TN48C. often in real-time on the comparison pages.
What if I can't find stock of LC4032V-75TN48C.?
You can fill out our help required form which you can use to request a quote for LC4032V-75TN48C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.