Status: | Unknown |
---|---|
Series: | TeSys SK Series |
RoHS: | Unknown |
Load Current Inductive | 5A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 690VAC |
Contact Configuration | DPST-NO |
No. of Poles | 2 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 20A |
Coil Voltage VAC Nom | 220V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | - |
Load Current Resistive | 20A |
Switching Current AC3 | 5A |
Product Range | TeSys SK Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contactor: 2-pole | Transfer Multisort Elektronik |
Contactor 575Vac 5Amp Iec +Options |Telemecanique Sensors LC1SKGC200M7 | Newark Electronics |
Mini contactor, TeSys SK, 2P2NO, AC-3, 690V 5A, 220V AC coil | Schneider Electric LC1SKGC200M7 | RS Americas |
Where can I find additional details, specifications and documents for a LC1SKGC200M7?
Additional datasheets, footprints and schematics for LC1SKGC200M7 are listed on our Part Details page. You can also find images and similar parts to LC1SKGC200M7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1SKGC200M7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1SKGC200M7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1SKGC200M7 fall under?
The LC1SKGC200M7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LC1SKGC200M7 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1SKGC200M7 you can contact the distributor directly for product support, shipping queries etc.
Is the LC1SKGC200M7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC1SKGC200M7 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LC1SKGC200M7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1SKGC200M7 often in real-time on the comparison pages.
What if I can't find stock of LC1SKGC200M7?
You can fill out our help required form which you can use to request a quote for LC1SKGC200M7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.