LC1DT25F7 Industrial Automation & Control Gear by Schneider Electric

CONTACTOR 4NO 25A 110VAC

Status: Unknown
Series: TeSys D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.81

Distributor Stock
Logo for RS
RS
from US$70.70
108
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$44.81
10
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$167.83
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$94.20
-
Buy Now
Logo for element14
element14
from US$52.89
-
Buy Now
Logo for Farnell
Farnell
from US$67.87
-
Buy Now

Specifications

Load Current Inductive -
Relay Mounting DIN Rail
Operating Voltage 110VAC
Contact Configuration 4PNO
No. of Poles 4 Pole
Switching Power AC3 -
Switching Current AC1 25A
Coil Voltage VAC Nom 110V
Coil Voltage VDC Nom 48V
Switching Power AC1 -
Load Current Resistive 25A
Switching Current AC3 -
Product Range TeSys D Series
SVHC No SVHC (15-Jan-2018)
Coil Frequency Max 60Hz
Coil Holding Power 7.5VA
Coil Operating Frequency Min 50Hz
Coil Operating Voltage 110V
Coil Pull-in Power 70VA
Contact Current AC Max 25A
Contact Voltage AC Max 110V
External Depth 90mm
External Length / Height 85mm
External Width 45mm
Main Contact Current AC1 Max 25A
Relay Type Contactor

Alternative Descriptions

4 pole NO coil contactor,25A 110Vac coil | RS
Contactor: 4-pole | Transfer Multisort Elektronik
Non-Reversing Contactor, 110VAC, 25A, 4-P, DIN Rail, TeSys D Series | Schneider Electric LC1DT25F7 | RS Americas
Contactor, 4Pst-No, 110V, Din Rail/Panel | Newark Electronics
CONTACTOR, 4NO, 25A, 110VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LC1DT25F7?

Additional datasheets, footprints and schematics for LC1DT25F7 are listed on our Part Details page. You can also find images and similar parts to LC1DT25F7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LC1DT25F7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1DT25F7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LC1DT25F7 fall under?

The LC1DT25F7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LC1DT25F7 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LC1DT25F7 you can contact the distributor directly for product support, shipping queries etc.

Is the LC1DT25F7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LC1DT25F7 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for LC1DT25F7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LC1DT25F7 often in real-time on the comparison pages.

What if I can't find stock of LC1DT25F7?

You can fill out our help required form which you can use to request a quote for LC1DT25F7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay