Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Prices starting from US$35.76
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 230VAC |
Contact Configuration | 4PNO |
No. of Poles | 4 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 20A |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 110V |
Switching Power AC1 | - |
Load Current Resistive | 20A |
Switching Current AC3 | - |
Product Range | TeSys D Series |
SVHC | No SVHC (15-Jan-2018) |
Coil Frequency Max | 60Hz |
Coil Holding Power | 7.5VA |
Coil Operating Frequency Min | 50Hz |
Coil Operating Voltage | 230V |
Coil Pull-in Power | 70VA |
Contact Current AC Max | 20A |
Contact Voltage AC Max | 230V |
External Depth | 90mm |
External Length / Height | 85mm |
External Width | 45mm |
Main Contact Current AC1 Max | 20A |
Relay Type | Contactor |
Contactor: 4-pole | Transfer Multisort Elektronik |
4 pole NO coil contactor,20A 230Vac coil | RS |
Contactor, 4No, 20A, 230Vac | Newark Electronics |
CONTACTOR, 4NO, 20A, 230VAC | element14 |
CONTACTOR 600VAC 20AMP IEC + OPTIONS | Schneider Electric LC1DT20P7 | RS Americas |
Where can I find additional details, specifications and documents for a LC1DT20P7?
Additional datasheets, footprints and schematics for LC1DT20P7 are listed on our Part Details page. You can also find images and similar parts to LC1DT20P7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1DT20P7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1DT20P7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1DT20P7 fall under?
The LC1DT20P7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LC1DT20P7 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1DT20P7 you can contact the distributor directly for product support, shipping queries etc.
Is the LC1DT20P7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC1DT20P7 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LC1DT20P7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1DT20P7 often in real-time on the comparison pages.
What if I can't find stock of LC1DT20P7?
You can fill out our help required form which you can use to request a quote for LC1DT20P7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.