Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Prices starting from US$107.37
Load Current Inductive | 38A |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 18.5kW |
Switching Current AC1 | 50A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | 5hp |
Load Current Resistive | 50A |
Switching Current AC3 | 38A |
Product Range | TeSys D Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Load Current Inductive | 38A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 24V |
Contact Configuration | DPDT |
No. of Poles | 3 Pole |
Switching Power AC3 | 18.5kW |
Switching Current AC1 | 50A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | 5hp |
Load Current Resistive | 50A |
Switching Current AC3 | 38A |
Product Range | TeSys D Series |
AC Coil Power | 5.4VA |
Breaking Capacity Current AC | 550A |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 125% |
Coil Type | DC |
Contact Current DC Max | 38A |
Contact Current Max | 50A |
Contact Voltage AC Max | 690V |
Contact Voltage AC Nom | 600V |
DC Coil Power | 5.4W |
External Depth | 101mm |
External Length / Height | 85mm |
External Width | 45mm |
IP / NEMA Rating | IP2X |
Insulation Voltage | 690V |
Main Contact Current AC1 Max | 50A |
Main Contact Current AC3 Max | 38A |
Nom Operating Power | 2.4W |
Operating Temperature Max | 60°C |
Relay Type | Contactor |
Standard | EN60947 - 1 |
Termination Type | Screw |
Contactor: 3-pole | Transfer Multisort Elektronik |
DC controlled contactor,38A 24Vdc coil | RS |
Non-Reversing Contactor, 24VDC, 38A, 3P, DIN Rail, TeSys Deca Series | Schneider Electric LC1D38BL | RS Americas |
Contactor, 3Pst-No, 690V, Din Rail/Panel | Newark Electronics |
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL | element14 |
Where can I find additional details, specifications and documents for a LC1D38BL?
Additional datasheets, footprints and schematics for LC1D38BL are listed on our Part Details page. You can also find images and similar parts to LC1D38BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1D38BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1D38BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1D38BL fall under?
The LC1D38BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LC1D38BL when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D38BL you can contact the distributor directly for product support, shipping queries etc.
Is the LC1D38BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC1D38BL have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for LC1D38BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1D38BL often in real-time on the comparison pages.
What if I can't find stock of LC1D38BL?
You can fill out our help required form which you can use to request a quote for LC1D38BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.